GIGABYTE logo

GIGABYTE GA-X99M-Gaming 5 (rev. 1.0) Intel® X99 micro ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75232
Info modified on:
30 Oct 2024, 13:06:27
Short summary description GIGABYTE GA-X99M-Gaming 5 (rev. 1.0) Intel® X99 micro ATX:

GIGABYTE GA-X99M-Gaming 5 (rev. 1.0), Intel, Intel® Core™ i7, DDR4-SDRAM, 64 GB, DIMM, Quad-channel

Long summary description GIGABYTE GA-X99M-Gaming 5 (rev. 1.0) Intel® X99 micro ATX:

GIGABYTE GA-X99M-Gaming 5 (rev. 1.0). Processor manufacturer: Intel, Compatible processor series: Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Atheros Killer E2201

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.