GIGABYTE logo

GIGABYTE GA-X99-UD4 motherboard Intel® X99 LGA 2011 (Socket R) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76203
Info modified on:
30 Oct 2024, 13:05:47
Short summary description GIGABYTE GA-X99-UD4 motherboard Intel® X99 LGA 2011 (Socket R) ATX:

GIGABYTE GA-X99-UD4, Intel, LGA 2011 (Socket R), Intel® Core™ i7, Intel® Core™ i7 Extreme Edition, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-X99-UD4 motherboard Intel® X99 LGA 2011 (Socket R) ATX:

GIGABYTE GA-X99-UD4. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7, Intel® Core™ i7 Extreme Edition. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, 3-Way SLI, 4-Way CrossFireX, 4-Way SLI. Ethernet interface type: Gigabit Ethernet

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.