GIGABYTE logo

GIGABYTE GA-X58A-UD3R motherboard Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98748
Info modified on:
30 Oct 2024, 13:04:52
Short summary description GIGABYTE GA-X58A-UD3R motherboard Socket B (LGA 1366) ATX:

GIGABYTE GA-X58A-UD3R, Intel, Socket B (LGA 1366), 24 GB, 1.5 V, Non-ECC, Dual/3 channel

Long summary description GIGABYTE GA-X58A-UD3R motherboard Socket B (LGA 1366) ATX:

GIGABYTE GA-X58A-UD3R. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, Memory voltage: 1.5 V, ECC сompatibility: Non-ECC. Networking features: 10/100/1000 Mbit/s. Motherboard form factor: ATX, Audio chip: Realtek ALC889, Power source type: ATX. Width: 305 mm, Depth: 244 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.