GIGABYTE logo

GIGABYTE GA-X58-USB3 motherboard Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79619
Info modified on:
30 Oct 2024, 13:05:46
Short summary description GIGABYTE GA-X58-USB3 motherboard Socket B (LGA 1366) ATX:

GIGABYTE GA-X58-USB3, Intel, Socket B (LGA 1366), 24 GB, 1.5 V, Non-ECC, 800,1066,1333 MHz

Long summary description GIGABYTE GA-X58-USB3 motherboard Socket B (LGA 1366) ATX:

GIGABYTE GA-X58-USB3. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, Memory voltage: 1.5 V, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10. LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC892

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.