GIGABYTE logo

GIGABYTE GA-X48-DS5 motherboard Intel® X48 LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107594
Info modified on:
30 Oct 2024, 13:09:30
Short summary description GIGABYTE GA-X48-DS5 motherboard Intel® X48 LGA 775 (Socket T) ATX:

GIGABYTE GA-X48-DS5, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium® 4, Intel® Pentium® 4 Extreme Edition, Intel® Pentium® D,..., 800,1066,1333,1600 MHz, LGA 775 (Socket T), DDR2-SDRAM

Long summary description GIGABYTE GA-X48-DS5 motherboard Intel® X48 LGA 775 (Socket T) ATX:

GIGABYTE GA-X48-DS5. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium® 4, Intel® Pentium® 4 Extreme Edition, Intel® Pentium® D,.... Supported memory types: DDR2-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 1, 5, 10, JBOD. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.