GIGABYTE logo

GIGABYTE D1080 Docking Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51413
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE D1080 Docking Black:

GIGABYTE D1080, Docking, 3.5 mm, USB Type-A, Black, DVD±RW, S1080, 1081, S1082

Long summary description GIGABYTE D1080 Docking Black:

GIGABYTE D1080. Connectivity technology: Docking, Headphone connectivity: 3.5 mm, USB connector type: USB Type-A. Product colour: Black, Optical drive type: DVD±RW, Compatibility: S1080, 1081, S1082. Width: 155 mm, Depth: 244.9 mm, Height: 87.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.