GIGABYTE logo

GIGABYTE GA-Q87M-D2H motherboard Intel® Q87 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168629
Info modified on:
30 Oct 2024, 13:02:56
Short summary description GIGABYTE GA-Q87M-D2H motherboard Intel® Q87 LGA 1150 (Socket H3) micro ATX:

GIGABYTE GA-Q87M-D2H, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, i3-4xxx, i5-4xxx, i7-4xxx, DDR3-SDRAM, 32 GB

Long summary description GIGABYTE GA-Q87M-D2H motherboard Intel® Q87 LGA 1150 (Socket H3) micro ATX:

GIGABYTE GA-Q87M-D2H. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum graphics card memory: 1024 MB, Graphics card family: Intel. HDMI version: 1.4a

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.