GIGABYTE logo

GIGABYTE GA-Q35M-S2 S775, Q35, MATX LGA 775 (Socket T) micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111593
Info modified on:
21 Oct 2022, 10:14:32
Short summary description GIGABYTE GA-Q35M-S2 S775, Q35, MATX LGA 775 (Socket T) micro ATX:

GIGABYTE GA-Q35M-S2 S775, Q35, MATX, Intel, LGA 775 (Socket T), 8 GB, Gigabit Ethernet, micro ATX, 7.1 channels

Long summary description GIGABYTE GA-Q35M-S2 S775, Q35, MATX LGA 775 (Socket T) micro ATX:

GIGABYTE GA-Q35M-S2 S775, Q35, MATX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Trial software: Norton Internet Security

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.