GIGABYTE GA-P55A-UD4, Intel, LGA 1156 (Socket H), 16 GB, 1.5 V, Non-ECC, 0, 1, 10
GIGABYTE GA-P55A-UD4. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, Memory voltage: 1.5 V, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10. Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels