GIGABYTE logo

GIGABYTE GA-P41T-D3P motherboard Intel® G41 LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115768
Info modified on:
30 Oct 2024, 13:06:14
Short summary description GIGABYTE GA-P41T-D3P motherboard Intel® G41 LGA 775 (Socket T) ATX:

GIGABYTE GA-P41T-D3P, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, 800,1066,1333 MHz, 4 GB, Dual-channel

Long summary description GIGABYTE GA-P41T-D3P motherboard Intel® G41 LGA 775 (Socket T) ATX:

GIGABYTE GA-P41T-D3P. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 4 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel® G41. BIOS type: AWARD, BIOS memory size: 16 Mbit, ACPI version: 1.0b

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.