GIGABYTE logo

GIGABYTE GA-M57SLI-S4 motherboard Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110130
Info modified on:
04 Apr 2019, 06:54:25
Short summary description GIGABYTE GA-M57SLI-S4 motherboard Socket AM2 ATX:

GIGABYTE GA-M57SLI-S4, AMD, Socket AM2, 2000 MHz, 16 GB, ATX, 5.1 channels

Long summary description GIGABYTE GA-M57SLI-S4 motherboard Socket AM2 ATX:

GIGABYTE GA-M57SLI-S4. Processor manufacturer: AMD, Processor socket: Socket AM2, Processor system buses supported: 2000 MHz. Maximum internal memory: 16 GB. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Power source type: ATX. Special features: - Download Center - Q-Flash - EasyTune (Note 3) - Xpress Install - Xpress Recovery2 - Xpress BIOS.... Expansion slots: - 2 PCI Express x 16 slot - 3 PCI Express x 1 slot - 2 PCI slots

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.