GIGABYTE logo

GIGABYTE GA-M52LT-D3 motherboard Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83520
Info modified on:
13 Jun 2018, 12:20:19
Short summary description GIGABYTE GA-M52LT-D3 motherboard Socket AM3 ATX:

GIGABYTE GA-M52LT-D3, AMD, Socket AM3, 16 GB, 1066,1333 MHz, 0, 1, 10/100 Mbps

Long summary description GIGABYTE GA-M52LT-D3 motherboard Socket AM3 ATX:

GIGABYTE GA-M52LT-D3. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, Supported memory clock speeds: 1066,1333 MHz. RAID levels: 0, 1. Networking features: 10/100 Mbps. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC892

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.