GIGABYTE logo

GIGABYTE GA-M52L-S3 motherboard Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88397
Info modified on:
04 Apr 2019, 08:32:10
Short summary description GIGABYTE GA-M52L-S3 motherboard Socket AM2 ATX:

GIGABYTE GA-M52L-S3, AMD, Socket AM2, AMD Phenom, AMD Phenom FX, 16 GB, Realtek RTL8201CL, ATX

Long summary description GIGABYTE GA-M52L-S3 motherboard Socket AM2 ATX:

GIGABYTE GA-M52L-S3. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Phenom, AMD Phenom FX. Maximum internal memory: 16 GB. LAN controller: Realtek RTL8201CL. Motherboard form factor: ATX, Audio chip: Realtek ALC883, Power source type: ATX. BIOS type: AWARD, BIOS memory size: 32 Mbit

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.