GIGABYTE logo

GIGABYTE GA-K8U motherboard Socket 754 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80190
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE GA-K8U motherboard Socket 754 ATX:

GIGABYTE GA-K8U, AMD, Socket 754, 3 GB, Ethernet/Fast Ethernet, ATX, Realtek ALC850

Long summary description GIGABYTE GA-K8U motherboard Socket 754 ATX:

GIGABYTE GA-K8U. Processor manufacturer: AMD, Processor socket: Socket 754. Maximum internal memory: 3 GB. Networking features: Ethernet/Fast Ethernet. Motherboard form factor: ATX, Audio chip: Realtek ALC850, Power source type: ATX. Width: 294 mm, Depth: 210 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.