GIGABYTE logo

GIGABYTE GA-J1800N-D2H (rev. 1.0) mini ITX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76059
Info modified on:
30 Oct 2024, 13:06:07
Short summary description GIGABYTE GA-J1800N-D2H (rev. 1.0) mini ITX:

GIGABYTE GA-J1800N-D2H (rev. 1.0), Intel, Intel® Celeron®, J1800, DDR3-SDRAM, 8 GB, SO-DIMM

Long summary description GIGABYTE GA-J1800N-D2H (rev. 1.0) mini ITX:

GIGABYTE GA-J1800N-D2H (rev. 1.0). Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Processor model: J1800. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA II. Graphics card family: Intel, Graphics card: HD Graphics, Maximum resolution: 2560 x 1600 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.