GIGABYTE logo

GIGABYTE GA-H97M-GAMING 3 motherboard Intel® H97 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58940
Info modified on:
30 Oct 2024, 13:10:25
Short summary description GIGABYTE GA-H97M-GAMING 3 motherboard Intel® H97 LGA 1150 (Socket H3) micro ATX:

GIGABYTE GA-H97M-GAMING 3, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-H97M-GAMING 3 motherboard Intel® H97 LGA 1150 (Socket H3) micro ATX:

GIGABYTE GA-H97M-GAMING 3. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Atheros Killer E2201

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.