GIGABYTE logo

GIGABYTE GA-H97M-D3H motherboard Intel® H97 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125146
Info modified on:
30 Oct 2024, 13:03:46
Short summary description GIGABYTE GA-H97M-D3H motherboard Intel® H97 LGA 1150 (Socket H3) micro ATX:

GIGABYTE GA-H97M-D3H, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Dual-channel

Long summary description GIGABYTE GA-H97M-D3H motherboard Intel® H97 LGA 1150 (Socket H3) micro ATX:

GIGABYTE GA-H97M-D3H. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum graphics card memory: 1000 MB, Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4a

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.