GIGABYTE logo

GIGABYTE GA-H67M-UD2H motherboard LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24097
Info modified on:
30 Oct 2024, 13:09:18
Short summary description GIGABYTE GA-H67M-UD2H motherboard LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H67M-UD2H, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, Non-ECC, 800,1066,1333 MHz, 0, 1, 5, 10, Realtek RTL8111E

Long summary description GIGABYTE GA-H67M-UD2H motherboard LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H67M-UD2H. Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. ECC сompatibility: Non-ECC, Supported memory clock speeds: 800,1066,1333 MHz. RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC892

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.