GIGABYTE GA-H61MA-D3V, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, Dual-channel
GIGABYTE GA-H61MA-D3V. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1. Ethernet interface type: Gigabit Ethernet, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Motherboard chipset family: Intel, Motherboard chipset: Intel® H61