GIGABYTE logo

GIGABYTE GA-H61M-S2PV motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175658
Info modified on:
30 Oct 2024, 13:05:01
Short summary description GIGABYTE GA-H61M-S2PV motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H61M-S2PV, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description GIGABYTE GA-H61M-S2PV motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H61M-S2PV. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Ethernet interface type: Gigabit Ethernet, LAN controller: Atheros AR8151. Motherboard form factor: micro ATX, Motherboard chipset family: Intel, Motherboard chipset: Intel® H61

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.