GIGABYTE logo

GIGABYTE GA-H61M-S2P motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154416
Info modified on:
30 Oct 2024, 13:06:53
Short summary description GIGABYTE GA-H61M-S2P motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H61M-S2P, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, i3-2xxx, i3-3xxx, i5-2xxx, i5-3xxx, i7-2xxx, i7-3xxx, DDR3-SDRAM, 16 GB

Long summary description GIGABYTE GA-H61M-S2P motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H61M-S2P. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Atheros AR8151

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.