GIGABYTE logo

GIGABYTE GA-H61M-HD2 (rev. 1.0) Intel® H61 LGA 1155 (Socket H2) micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105181
Info modified on:
30 Oct 2024, 13:06:25
Short summary description GIGABYTE GA-H61M-HD2 (rev. 1.0) Intel® H61 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H61M-HD2 (rev. 1.0), Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description GIGABYTE GA-H61M-HD2 (rev. 1.0) Intel® H61 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H61M-HD2 (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Graphics card family: Intel, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.