GIGABYTE logo

GIGABYTE GA-H61M-DS2 rev. 2.2 Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213381
Info modified on:
30 Oct 2024, 13:08:44
Short summary description GIGABYTE GA-H61M-DS2 rev. 2.2 Intel® H61 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H61M-DS2 rev. 2.2, Intel, LGA 1155 (Socket H2), Intel® Celeron®, DDR3-SDRAM, 16 GB, DIMM

Long summary description GIGABYTE GA-H61M-DS2 rev. 2.2 Intel® H61 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-H61M-DS2 rev. 2.2. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111F. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.