GIGABYTE logo

GIGABYTE GA-H170M-D3H motherboard Intel® H170 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72220
Info modified on:
30 Oct 2024, 13:02:39
Short summary description GIGABYTE GA-H170M-D3H motherboard Intel® H170 LGA 1151 (Socket H4) micro ATX:

GIGABYTE GA-H170M-D3H, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, 64 GB

Long summary description GIGABYTE GA-H170M-D3H motherboard Intel® H170 LGA 1151 (Socket H4) micro ATX:

GIGABYTE GA-H170M-D3H. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum graphics card memory: 512 MB. Ethernet interface type: Gigabit Ethernet

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.