GIGABYTE logo

GIGABYTE GA-G41M-COMBO motherboard Intel® G41 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
304293
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-G41M-COMBO motherboard Intel® G41 LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G41M-COMBO, Intel, LGA 775 (Socket T), Intel® Pentium®, DDR2-SDRAM, DDR3-SDRAM, 8 GB, DIMM

Long summary description GIGABYTE GA-G41M-COMBO motherboard Intel® G41 LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G41M-COMBO. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium®. Supported memory types: DDR2-SDRAM, DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. LAN controller: Atheros AR8151, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.