GIGABYTE logo

GIGABYTE GA-G31M-ES2L motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180096
Info modified on:
12 Jun 2018, 16:28:37
Short summary description GIGABYTE GA-G31M-ES2L motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G31M-ES2L, Intel, LGA 775 (Socket T), 4 GB, 1.8 V, Realtek RTL8111C, 10/100/1000 Mbit

Long summary description GIGABYTE GA-G31M-ES2L motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-G31M-ES2L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, Memory voltage: 1.8 V. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Mbit. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883. BIOS type: AWARD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.