GIGABYTE GA-F2A78M-HD2 (rev. 3.0), AMD, Socket FM2, AMD A, DDR3-SDRAM, 64 GB, DIMM
GIGABYTE GA-F2A78M-HD2 (rev. 3.0). Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10, JBOD. Maximum graphics card memory: 2048 MB, Maximum resolution: 2560 x 1600 pixels. HDMI version: 1.4a