GIGABYTE logo

GIGABYTE GA-F2A58M-DS2 motherboard AMD A58 Socket FM2+ micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104668
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-F2A58M-DS2 motherboard AMD A58 Socket FM2+ micro ATX:

GIGABYTE GA-F2A58M-DS2, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-F2A58M-DS2 motherboard AMD A58 Socket FM2+ micro ATX:

GIGABYTE GA-F2A58M-DS2. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 10, JBOD. Maximum graphics card memory: 2000 MB, Maximum resolution: 2560 x 1600 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.