GIGABYTE logo

GIGABYTE GA-EX58-DS4 motherboard Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75267
Info modified on:
21 Oct 2022, 10:14:32
Short summary description GIGABYTE GA-EX58-DS4 motherboard Socket B (LGA 1366) ATX:

GIGABYTE GA-EX58-DS4, Intel, Socket B (LGA 1366), 24 GB, 1.5 V, 10/100/1000 Mbit, ATX

Long summary description GIGABYTE GA-EX58-DS4 motherboard Socket B (LGA 1366) ATX:

GIGABYTE GA-EX58-DS4. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, Memory voltage: 1.5 V. Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. BIOS type: AWARD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.