GIGABYTE logo

GIGABYTE GA-B85M-D2V motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172228
Info modified on:
30 Oct 2024, 13:02:57
Short summary description GIGABYTE GA-B85M-D2V motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX:

GIGABYTE GA-B85M-D2V, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, i3-4xxx, i5-4xxx, i7-4xxx, DDR3-SDRAM, 16 GB

Long summary description GIGABYTE GA-B85M-D2V motherboard Intel® B85 LGA 1150 (Socket H3) micro ATX:

GIGABYTE GA-B85M-D2V. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.