GIGABYTE logo

GIGABYTE GA-B75M-D3H Rev. 1.0 Intel B75 LGA 1155 (Socket H2) micro ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254950
Info modified on:
30 Oct 2024, 13:03:37
Short summary description GIGABYTE GA-B75M-D3H Rev. 1.0 Intel B75 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-B75M-D3H Rev. 1.0, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-B75M-D3H Rev. 1.0 Intel B75 LGA 1155 (Socket H2) micro ATX:

GIGABYTE GA-B75M-D3H Rev. 1.0. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Gigabit Ethernet, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.