GIGABYTE logo

GIGABYTE B550I AORUS PRO AX Motherboard - AMD Ryzen 5000 CPUs, 8 Phases VRM, up to 5300MHz DDR4, 1xPCIe 4.0 + 1xPCIe 3.0 M.2, Wi-Fi 6E, 2.5GbE LAN, USB 3.2 Gen 2

Data-sheet quality:
created/standardized by Icecat
Product views:
248059
Info modified on:
04 Jun 2025, 14:28:13
Short summary description GIGABYTE B550I AORUS PRO AX Motherboard - AMD Ryzen 5000 CPUs, 8 Phases VRM, up to 5300MHz DDR4, 1xPCIe 4.0 + 1xPCIe 3.0 M.2, Wi-Fi 6E, 2.5GbE LAN, USB 3.2 Gen 2:

GIGABYTE B550I AORUS PRO AX Motherboard - AMD Ryzen 5000 CPUs, 8 Phases VRM, up to 5300MHz DDR4, 1xPCIe 4.0 + 1xPCIe 3.0 M.2, Wi-Fi 6E, 2.5GbE LAN, USB 3.2 Gen 2, AMD, Socket AM4, AMD Ryzen 3000 Series, AMD Ryzen 4000 Series, AMD Ryzen 5000 Series, Socket AM4, DDR4-SDRAM, 64 GB

Long summary description GIGABYTE B550I AORUS PRO AX Motherboard - AMD Ryzen 5000 CPUs, 8 Phases VRM, up to 5300MHz DDR4, 1xPCIe 4.0 + 1xPCIe 3.0 M.2, Wi-Fi 6E, 2.5GbE LAN, USB 3.2 Gen 2:

GIGABYTE B550I AORUS PRO AX Motherboard - AMD Ryzen 5000 CPUs, 8 Phases VRM, up to 5300MHz DDR4, 1xPCIe 4.0 + 1xPCIe 3.0 M.2, Wi-Fi 6E, 2.5GbE LAN, USB 3.2 Gen 2. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series, AMD Ryzen 4000 Series, AMD Ryzen 5000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum resolution: 5120 x 2880 pixels. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Realtek RTL8125, Top Wi-Fi standard: Wi-Fi 6E (802.11ax)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.