GIGABYTE logo

GIGABYTE GA-B150M-D3H GSM motherboard Intel® B150 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90061
Info modified on:
30 Oct 2024, 13:10:07
Short summary description GIGABYTE GA-B150M-D3H GSM motherboard Intel® B150 LGA 1151 (Socket H4) micro ATX:

GIGABYTE GA-B150M-D3H GSM, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i3-7xxx, i5-6xxx, i5-7xxx, i7-6xxx, i7-7xxx, DDR4-SDRAM, DIMM

Long summary description GIGABYTE GA-B150M-D3H GSM motherboard Intel® B150 LGA 1151 (Socket H4) micro ATX:

GIGABYTE GA-B150M-D3H GSM. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Parallel processing technology support: 2-Way CrossFireX. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel. BIOS type: UEFI AMI, BIOS memory size: 32 Mbit

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.