GIGABYTE logo

GIGABYTE GA-B150-HD3P motherboard Intel® B150 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106296
Info modified on:
30 Oct 2024, 13:03:42
Short summary description GIGABYTE GA-B150-HD3P motherboard Intel® B150 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-B150-HD3P, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, DIMM, Dual-channel

Long summary description GIGABYTE GA-B150-HD3P motherboard Intel® B150 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-B150-HD3P. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: M.2, SATA III. Parallel processing technology support: 2-Way CrossFireX, Maximum graphics card memory: 512 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.