location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GA-9ITDW (Server / Workstation Board) Intel® E7525 Socket 604 (mPGA604) Extended ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-9ITDW (Server / Workstation Board)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-9ITDW
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE GA-9ITDW (Server / Workstation Board) Intel® E7525 Socket 604 (mPGA604) Extended ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Socket 604 (mPGA604)
  • - Extended ATX Intel® E7525
  • - 6
  • - 32 Mbit
Long product name GIGABYTE GA-9ITDW (Server / Workstation Board) Intel® E7525 Socket 604 (mPGA604) Extended ATX :
The long product name of GIGABYTE GA-9ITDW (Server / Workstation Board) Intel® E7525 Socket 604 (mPGA604) Extended ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GA-9ITDW(1.0) Dual New Intel® Xeon™(Nocona) / DDRII DIMM / 800 Mhz FSB / Gigabit Ethernet / Integrated Audio
More>>>
GIGABYTE GA-9ITDW (Server / Workstation Board) Intel® E7525 Socket 604 (mPGA604) Extended ATX:
The official description of GIGABYTE GA-9ITDW (Server / Workstation Board) Intel® E7525 Socket 604 (mPGA604) Extended ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Intel® E7525 MCH with PCI-Express x 16 bridge, Intel® ICH5R IO controller hub supports PCI -X 2.0, Intel® 6700 PXH 64Bit PCI-X Hub.
- Intel®new dual Xeon™(Nocona) processor with front side bus 800MHz and Hyper Threading technology.
- ECC/registered DDR2 400 memory in 6 DIMMs
- PCI-E X16 graphic slot X 1, PCI-X 64bit/133MHz X 1, PCI-X 64bit/66~100MHz x 2(Green one support Adaptec ZCR), PCI 32bit/33MHz x 2.
- AIC 7902 dual channel U320 SCSI controller supports Host RAID RAID 0, 1 and 10 data protection.
- Adaptec® 7902W chipset supports host RAID 0,1, 10

Short summary description GIGABYTE GA-9ITDW (Server / Workstation Board) Intel® E7525 Socket 604 (mPGA604) Extended ATX:
This short summary of the GIGABYTE GA-9ITDW (Server / Workstation Board) Intel® E7525 Socket 604 (mPGA604) Extended ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GA-9ITDW (Server / Workstation Board), Intel, Socket 604 (mPGA604), 800 MHz, Gigabit Ethernet, Extended ATX, Intel® E7525

Long summary description GIGABYTE GA-9ITDW (Server / Workstation Board) Intel® E7525 Socket 604 (mPGA604) Extended ATX:
This is an auto-generated long summary of GIGABYTE GA-9ITDW (Server / Workstation Board) Intel® E7525 Socket 604 (mPGA604) Extended ATX based on the first three specs of the first five spec groups.

GIGABYTE GA-9ITDW (Server / Workstation Board). Processor manufacturer: Intel, Processor socket: Socket 604 (mPGA604), Processor system buses supported: 800 MHz. Networking features: Gigabit Ethernet. Motherboard form factor: Extended ATX, Motherboard chipset: Intel® E7525, Power source type: ATX. BIOS memory size: 32 Mbit. Width: 308 mm, Depth: 330 mm

Processor
Processor manufacturer *
Intel
Processor socket *
Socket 604 (mPGA604)
Processor system buses supported
800 MHz
Memory
Number of memory slots *
6
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
VGA (D-Sub) ports quantity *
1
Headphone outputs
1
Parallel ports quantity
1
Network
Networking features
Gigabit Ethernet
Features
Motherboard chipset *
Intel® E7525
Motherboard form factor *
Extended ATX
Power source type
ATX
Expansion slots
Expansion slots
1 x PCI-E X16 1 x PCI-X 64bit/133MHz 2 x PCI-X 64bit/66~100MHz 2 x PCI 32bit/33MHz
BIOS
BIOS memory size
32 Mbit
Weight & dimensions
Width
308 mm
Depth
330 mm
Other features
Audio output
ALC 655