GIGABYTE logo

GIGABYTE GA-990FXA-UD5 motherboard AMD 990FX Socket AM3+ ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117232
Info modified on:
08 May 2023, 14:37:27
Short summary description GIGABYTE GA-990FXA-UD5 motherboard AMD 990FX Socket AM3+ ATX:

GIGABYTE GA-990FXA-UD5, AMD, Socket AM3+, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 5.2 GT/s, DDR3-SDRAM, 32 GB

Long summary description GIGABYTE GA-990FXA-UD5 motherboard AMD 990FX Socket AM3+ ATX:

GIGABYTE GA-990FXA-UD5. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10, JBOD. Parallel processing technology support: 2-Way CrossFireX, 3-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.