GIGABYTE logo

GIGABYTE GA-990FXA-UD3 (rev. 4.0) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82886
Info modified on:
21 Apr 2021, 10:45:53
Short summary description GIGABYTE GA-990FXA-UD3 (rev. 4.0) ATX:

GIGABYTE GA-990FXA-UD3 (rev. 4.0), AMD, Athlon II, 5.2 GT/s, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-990FXA-UD3 (rev. 4.0) ATX:

GIGABYTE GA-990FXA-UD3 (rev. 4.0). Processor manufacturer: AMD, Compatible processor series: Athlon II, System bus rate: 5.2 GT/s. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10, JBOD. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Gigabit Ethernet

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.