GIGABYTE logo

GIGABYTE 970 + SB950 CHIPSET MB AMD 970 Socket AM3+ ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105042
Info modified on:
21 Apr 2021, 10:45:53
Short summary description GIGABYTE 970 + SB950 CHIPSET MB AMD 970 Socket AM3+ ATX:

GIGABYTE 970 + SB950 CHIPSET MB, AMD, Socket AM3+, AMD Phenom, DDR3-SDRAM, DIMM, 64 GB

Long summary description GIGABYTE 970 + SB950 CHIPSET MB AMD 970 Socket AM3+ ATX:

GIGABYTE 970 + SB950 CHIPSET MB. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Internal memory: 64 GB. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Component for: Nettop, Motherboard form factor: ATX, Motherboard chipset family: AMD. BIOS type: UEFI AMI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.