GIGABYTE GA-945PLM-S2, Intel, LGA 775 (Socket T), 800 MHz, 2 GB, micro ATX, ATX
GIGABYTE GA-945PLM-S2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 800 MHz. Maximum internal memory: 2 GB. Motherboard form factor: micro ATX, Power source type: ATX. Width: 220 mm, Depth: 244 mm. Expansion slots: 1 PCI Express x 16 slot 3 PCI slots