GIGABYTE logo

GIGABYTE GA-945PL-S3 motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97195
Info modified on:
14 Jun 2018, 07:27:41
Short summary description GIGABYTE GA-945PL-S3 motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-945PL-S3, Intel, LGA 775 (Socket T), 2 GB, Realtek RTL8111B, Gigabit Ethernet, ATX

Long summary description GIGABYTE GA-945PL-S3 motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-945PL-S3. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. LAN controller: Realtek RTL8111B, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Power source type: ATX. Width: 305 mm, Depth: 190 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.