GIGABYTE logo

GIGABYTE GA-945GZM-S2 Intel 945GZ + ICH7 chipset motherboard LGA 775 (Socket T) micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150929
Info modified on:
12 Jun 2018, 09:50:44
Short summary description GIGABYTE GA-945GZM-S2 Intel 945GZ + ICH7 chipset motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-945GZM-S2 Intel 945GZ + ICH7 chipset motherboard, Intel, LGA 775 (Socket T), 2 GB, micro ATX, ATX, PCI Express x 16 PCI slots x 3

Long summary description GIGABYTE GA-945GZM-S2 Intel 945GZ + ICH7 chipset motherboard LGA 775 (Socket T) micro ATX:

GIGABYTE GA-945GZM-S2 Intel 945GZ + ICH7 chipset motherboard. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. Motherboard form factor: micro ATX, Power source type: ATX, Overclocking features: PCI Express x 16 PCI slots x 3 . Width: 220 mm, Depth: 244 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.