GIGABYTE logo

GIGABYTE GA-945GCM-S2C motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151213
Info modified on:
30 Oct 2024, 13:07:50
Short summary description GIGABYTE GA-945GCM-S2C motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-945GCM-S2C, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium® 4, Intel® Pentium® D, 2 GB, Non-ECC, GMA 950

Long summary description GIGABYTE GA-945GCM-S2C motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-945GCM-S2C. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium® 4, Intel® Pentium® D. Maximum internal memory: 2 GB, ECC сompatibility: Non-ECC. Graphics card: GMA 950. LAN controller: Realtek RTL8111E, Networking features: 10/100. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.