GIGABYTE logo

GIGABYTE GA-945G-S3 (rev. 1.0) Intel 945G+ ICH7 Chipset LGA 775 (Socket T) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76830
Info modified on:
04 Apr 2019, 07:52:42
Short summary description GIGABYTE GA-945G-S3 (rev. 1.0) Intel 945G+ ICH7 Chipset LGA 775 (Socket T) ATX:

GIGABYTE GA-945G-S3 (rev. 1.0) Intel 945G+ ICH7 Chipset, Intel, LGA 775 (Socket T), 4 GB, Realtek RTL8111B, Gigabit Ethernet, ATX

Long summary description GIGABYTE GA-945G-S3 (rev. 1.0) Intel 945G+ ICH7 Chipset LGA 775 (Socket T) ATX:

GIGABYTE GA-945G-S3 (rev. 1.0) Intel 945G+ ICH7 Chipset. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. LAN controller: Realtek RTL8111B, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio chip: Realtek ALC883, Power source type: ATX. Width: 305 mm, Depth: 194 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.