GIGABYTE logo

GIGABYTE GA-8VM800M-775 motherboard VIA P4M800 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131684
Info modified on:
04 Apr 2019, 05:35:15
Short summary description GIGABYTE GA-8VM800M-775 motherboard VIA P4M800 LGA 775 (Socket T) micro ATX:

GIGABYTE GA-8VM800M-775, Intel, LGA 775 (Socket T), Ethernet/Fast Ethernet, micro ATX, VIA P4M800, ATX

Long summary description GIGABYTE GA-8VM800M-775 motherboard VIA P4M800 LGA 775 (Socket T) micro ATX:

GIGABYTE GA-8VM800M-775. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Networking features: Ethernet/Fast Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: VIA P4M800, Power source type: ATX. Width: 23 mm, Depth: 24.4 mm. Expansion slots: 1 x AGP 8X/4X 3 x PCI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.