GIGABYTE logo

GIGABYTE GA-8IPE1000-G motherboard Socket 478 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55510
Info modified on:
04 Apr 2019, 05:11:54
Short summary description GIGABYTE GA-8IPE1000-G motherboard Socket 478 ATX:

GIGABYTE GA-8IPE1000-G, Intel, Socket 478, 4 GB, ATX, Realtek ALC850, ATX

Long summary description GIGABYTE GA-8IPE1000-G motherboard Socket 478 ATX:

GIGABYTE GA-8IPE1000-G. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 4 GB. Motherboard form factor: ATX, Audio chip: Realtek ALC850, Power source type: ATX. Width: 305 mm, Depth: 230 mm. Bundled software: Norton Anti Virus Norton Personal Firewall Norton Privacy Control Norton Parental Control ...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.