GIGABYTE logo

GIGABYTE GA-8ICXT (Server / Workstation Board) Intel® E7221 LGA 775 (Socket T) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23911
Info modified on:
04 Apr 2019, 05:51:38
Short summary description GIGABYTE GA-8ICXT (Server / Workstation Board) Intel® E7221 LGA 775 (Socket T) ATX:

GIGABYTE GA-8ICXT (Server / Workstation Board), Intel, LGA 775 (Socket T), 800 MHz, 4 GB, 8 MB, Intel® 82541PI

Long summary description GIGABYTE GA-8ICXT (Server / Workstation Board) Intel® E7221 LGA 775 (Socket T) ATX:

GIGABYTE GA-8ICXT (Server / Workstation Board). Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 800 MHz. Maximum internal memory: 4 GB. Maximum graphics card memory: 8 MB. LAN controller: Intel® 82541PI, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: Intel® E7221, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.