GIGABYTE logo

GIGABYTE GA-8I875 motherboard Intel® 875P Socket 478 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51192
Info modified on:
04 Apr 2019, 05:12:06
Short summary description GIGABYTE GA-8I875 motherboard Intel® 875P Socket 478 ATX:

GIGABYTE GA-8I875, Intel, Socket 478, 4 GB, IntelPRO /1000 CT Ethernet Controller, ATX, Intel® 875P

Long summary description GIGABYTE GA-8I875 motherboard Intel® 875P Socket 478 ATX:

GIGABYTE GA-8I875. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 4 GB. Networking features: IntelPRO /1000 CT Ethernet Controller. Motherboard form factor: ATX, Motherboard chipset: Intel® 875P, Power source type: ATX. Bundled software: Norton Internet Security 2003 Norton Anti Virus Norton Personal Firewall Norton Privacy...

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.