GIGABYTE GA-890XA-UD3, AMD, Socket AM3, 16 GB, 1.5 V, 0, 1, 5, 10, JBOD, Fast Ethernet
GIGABYTE GA-890XA-UD3. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10, JBOD. Networking features: Fast Ethernet. Motherboard form factor: ATX, Motherboard chipset: AMD 790X, Audio output channels: 7.1 channels