GIGABYTE logo

GIGABYTE GA-870A-UD3 AMD 870 (RX881) Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72795
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE GA-870A-UD3 AMD 870 (RX881) Socket AM3 ATX:

GIGABYTE GA-870A-UD3, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 5.2 GT/s, DDR3-SDRAM, 16 GB

Long summary description GIGABYTE GA-870A-UD3 AMD 870 (RX881) Socket AM3 ATX:

GIGABYTE GA-870A-UD3. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10, JBOD. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.