GIGABYTE logo

GIGABYTE 7VT600P-RZ VIA KT600 Socket A (462) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111733
Info modified on:
08 May 2023, 14:37:27
Short summary description GIGABYTE 7VT600P-RZ VIA KT600 Socket A (462) ATX:

GIGABYTE 7VT600P-RZ, AMD, Socket A (462), AMD Athlon, AMD Athlon XP, DDR-SDRAM, 3 GB, DIMM

Long summary description GIGABYTE 7VT600P-RZ VIA KT600 Socket A (462) ATX:

GIGABYTE 7VT600P-RZ. Processor manufacturer: AMD, Processor socket: Socket A (462), Compatible processor series: AMD Athlon, AMD Athlon XP. Supported memory types: DDR-SDRAM, Maximum internal memory: 3 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. LAN controller: VIA VT6103L. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.